SMB Connector Receptacle, Male Pin 50Ohm Panel Mount Solder Cup
SMB Straight Jack 50 ohm 2-Hole Flange
SMB Straight Jack Solder Cup 50 Ohm 2H Flange
RF/COAXIAL, SMB JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMB Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes
Connex SMB connectors provide broadband performance with low reflection from DC to 4 GHz. Quick connect/disconnect snap-on mating design reduces installation time. Selective plating and diecast components on non-critical areas provide a low-cost solution. Mini 75 Ohm SMB connectors are the same physical size as the standard 50 Ohm but are matched to 75 Ohm coaxial cables. All Connex SMB connectors are gold plated.
Features:
RF Connectors / Coaxial Connectors SMB STRAIGHT JACK 2 HOLE FLANGE
| DigiKey | Powell Electronics, Inc. | Richardson RFPD | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | ACX1321-ND | 142166 | 142166 | 60K8395 | 70031769 | 142166 |
| Product Name | Coaxial Connector (RF) Assemblies | SMB Connector | RF Coaxial Panel Mount Connector | Rf/coaxial, Smb Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf | connector,rf coaxial,smb panel jack recept,2-hole flange,solder pot term,50 ohm | RF Connectors / Coaxial Connectors |
| Connector Type | SMB | SMB | ||||
| Mounting | Panel Mount | 2-Hole Flange | Flange Mount, 2-Hole | |||
| Gender | Female / Jack | Female / Jack | Female / Jack | |||
| Geometry | Straight | Straight; Straight Jack | Straight | Straight |