PHOENIX CONTACT USA Headers, Plugs and Sockets 1421783

Description
5 Position Terminal Block Plug, Female Sockets 180° Free Hanging (In-Line)
Request a Quote Datasheet
Description
5 Position Terminal Block Plug, Female Sockets 180° Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 1421783-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
1421783-ND
Headers, Plugs and Sockets 1421783-ND
5 Position Terminal Block Plug, Female Sockets 180° Free Hanging (In-Line)

5 Position Terminal Block Plug, Female Sockets 180° Free Hanging (In-Line)

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: End of Life Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 5 Positions Per Level: 5 Number of Levels: 1 Termination Style: Solder Mounting Type: Fixed

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: End of Life
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 5
Positions Per Level: 5
Number of Levels: 1
Termination Style: Solder
Mounting Type: Fixed

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 1421783-ND
Product Name Headers, Plugs and Sockets Connectors,Interconnects
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products