SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Connectors / Coaxial Connectors STRT PLG 316/174 Ni
RF/COAXIAL SMA PLUG STR 50 OHM CRIMP/SLDR; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG161, RG174, RG179, RG187, RG188, RG316; Product Range:- RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 142-0403-016 | J526-ND | 142-0403-016 | 142-0403-016 | 95F9619 |
| Product Name | Connectors | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors | Rf/coaxial Sma Plug Str 50 Ohm Crimp/sldr; Connector Type Johnson - Cinch Connectivity |
| Connector Type | SMA | SMA | |||
| Mounting | Free Hanging (In-Line) | Cable | |||
| Gender | Male / Plug | Male / Plug | Male / Plug |