Manufacturer: AMPHENOL
Win Source Part Number: 847468-142134
Features: Connector
Package: Bulk
Family Name: 1421
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8536.69.4010
Other Part Number: 142134B, ACX1310
Amphenol RF 142134 Coaxial Connector
Amphenol RF 142134 Coaxial Connector
SMB Connector Plug, Female Socket 50Ohm Through Hole Solder
SMB Straight PCB Plug 50 Ohm Through Hol
SMB Straight PCB Plug Through Hole 50 Ohm
SMB ST. PLUG P.C.B. 50 GL
RF Connectors / Coaxial Connectors SMB VERTICAL PLUG GOLD
SMB STRAIGHT PCB PLUG, THROUGH HOLE, 50 OHM ROHS COMPLIANT: YES
RF COAXIAL, SMB, PLUG, 50 OHM, PCB; Connector Type:SMB Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | Richardson RFPD | Heilind Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | Coaxial Connectors | Board Mount Connectors | Electrical Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 847468-142134 | 1943208 | ACX1310-ND | 142134 | 142134 | 142134 | 142134 | 28AC7106 | 99H5231 |
| Product Name | Coaxial Connectors (RF) - 142134 | Coaxial Connectors | Coaxial Connector (RF) Assemblies | SMB Connector | RF Coaxial Board Mount Connector | Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) | RF Connectors / Coaxial Connectors | Smb Straight Pcb Plug, Through Hole, 50 Ohm Rohs Compliant Amphenol Rf | Rf Coaxial, Smb, Plug, 50 Ohm, Pcb; Connector Type Amphenol Rf |
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | Male / Plug | ||||
| Geometry | Straight; Straight | Straight | Straight | Straight | Straight; Straight Plug | ||||
| Termination | Solder | ||||||||
| Mounting | Through hole | Through Hole |