Amphenol RF Coaxial Connector (RF) Assemblies 142139

Description
SMB Connector Jack, Male Pin 75Ohm Through Hole Solder
Request a Quote Datasheet
Description
SMB Connector Jack, Male Pin 75Ohm Through Hole Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 142139-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
142139-ND
Coaxial Connector (RF) Assemblies 142139-ND
SMB Connector Jack, Male Pin 75Ohm Through Hole Solder

SMB Connector Jack, Male Pin 75Ohm Through Hole Solder

Buy Now Datasheet
RF Coaxial Board Mount Connector - 142139 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
142139
RF Coaxial Board Mount Connector 142139
SMZ Straight PCB Jack Through Hole 75 Ohm

SMZ Straight PCB Jack Through Hole 75 Ohm

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 142139 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
142139
RF Connectors / Coaxial Connectors 142139
RF Connectors / Coaxial Connectors SMB PCB ST JACK GOLD

RF Connectors / Coaxial Connectors SMB PCB ST JACK GOLD

Buy Now Datasheet
Smz Pcb Through Hole Straight Jack 75 Ohm / Individual Bag Amphenol Rf - 98H2319 - Newark, An Avnet Company
Chicago, IL, United States
Smz Pcb Through Hole Straight Jack 75 Ohm / Individual Bag Amphenol Rf
98H2319
Smz Pcb Through Hole Straight Jack 75 Ohm / Individual Bag Amphenol Rf 98H2319
SMZ PCB Through Hole Straight Jack 75 Ohm / Individual Bag

SMZ PCB Through Hole Straight Jack 75 Ohm / Individual Bag

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Board Mount Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors
Product Number 142139-ND 142139 142139 98H2319
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Board Mount Connector RF Connectors / Coaxial Connectors Smz Pcb Through Hole Straight Jack 75 Ohm / Individual Bag Amphenol Rf
Category Coaxial Connector; RF and Microwave Connector
Connector Type SMB; Jack, Male Pin
Mounting Through Hole
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - 2262-A79628-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Header Connector; Header
Mounting Surface Mount, Right Angle
Current Rating 1.0 amps
View Details
PCB Connectors - NC1-FL2G-S23-01 - kTB Solutions
Specs
Connector Type 1.0mm Female
Gender Female / Jack
Frequency 0.000 to 110.000 GHz
View Details
Turret Connectors - 36-11307-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details