Amphenol Corporation RF Coaxial Bulkhead Connector 142150

Description
SMB Straight Jack Solder Cup 50 Ohm Bulkhead
Request a Quote Datasheet
Description
SMB Straight Jack Solder Cup 50 Ohm Bulkhead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Bulkhead Connector - 142150 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Bulkhead Connector
142150
RF Coaxial Bulkhead Connector 142150
SMB Straight Jack Solder Cup 50 Ohm Bulkhead

SMB Straight Jack Solder Cup 50 Ohm Bulkhead

Supplier's Site Datasheet
SMB Connector - 142150 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMB Connector
142150
SMB Connector 142150
SMB Straight Jack 50 Ohm Bulkhead - Fro

SMB Straight Jack 50 Ohm Bulkhead - Fro

Buy Now
Swedesboro, NJ, United States
Connectors
142150
Connectors 142150
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
142150
RF & Microwave 142150
RF

RF

Buy Now
Coaxial Connector (RF) Assemblies - ACX2069-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX2069-ND
Coaxial Connector (RF) Assemblies ACX2069-ND
SMB Connector Jack, Male Pin 50Ohm Panel Mount Solder Cup

SMB Connector Jack, Male Pin 50Ohm Panel Mount Solder Cup

Buy Now Datasheet
connector,rf coaxial,smb bulkhead jack recept,front mount,solder pot term,50 ohm - 70031877 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,smb bulkhead jack recept,front mount,solder pot term,50 ohm
70031877
connector,rf coaxial,smb bulkhead jack recept,front mount,solder pot term,50 ohm 70031877
Connex SMB connectors provide broadband performance with low reflection from DC to 4 GHz. Quick connect/disconnect snap-on mating design reduces installation time. Selective plating and diecast components on non-critical areas provide a low-cost solution. Mini 75 Ohm SMB connectors are the same physical size as the standard 50 Ohm but are matched to 75 Ohm coaxial cables. All Connex SMB connectors are gold plated. Features: 0-4 GHz Frequency Range, Usable to 10.0 GHz MIL-C-39012 Conformance MIL-STD-348 Snap-On Coupling 1.46 VSWR @ 4 GHz Using Straight Connector with RG-196/U 0.30 dB Insertion Loss @ 1.5 GHz for Straight Connectors 500 Mating Cycles Minimum Connector Durability –65°C to 165°C Temperature Range

Connex SMB connectors provide broadband performance with low reflection from DC to 4 GHz. Quick connect/disconnect snap-on mating design reduces installation time. Selective plating and diecast components on non-critical areas provide a low-cost solution. Mini 75 Ohm SMB connectors are the same physical size as the standard 50 Ohm but are matched to 75 Ohm coaxial cables. All Connex SMB connectors are gold plated.
Features:

  • 0-4 GHz Frequency Range, Usable to 10.0 GHz
  • MIL-C-39012 Conformance
  • MIL-STD-348 Snap-On Coupling
  • 1.46 VSWR @ 4 GHz Using Straight Connector with RG-196/U
  • 0.30 dB Insertion Loss @ 1.5 GHz for Straight Connectors
  • 500 Mating Cycles Minimum Connector Durability
  • –65°C to 165°C Temperature Range
Supplier's Site
Connector, Smb, Rcpt, 50 Ohm, Panel; Connector Type Amphenol Rf - 99H5244 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Smb, Rcpt, 50 Ohm, Panel; Connector Type Amphenol Rf
99H5244
Connector, Smb, Rcpt, 50 Ohm, Panel; Connector Type Amphenol Rf 99H5244
CONNECTOR, SMB, RCPT, 50 OHM, PANEL; Connector Type:SMB Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes

CONNECTOR, SMB, RCPT, 50 OHM, PANEL; Connector Type:SMB Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 142150 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
142150
RF Connectors / Coaxial Connectors 142150
RF Connectors / Coaxial Connectors SMB BULKHEAD JACK FRONT MNT 50OHM GOLD

RF Connectors / Coaxial Connectors SMB BULKHEAD JACK FRONT MNT 50OHM GOLD

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Coaxial Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 142150 142150 ACX2069-ND 70031877 99H5244 142150
Product Name RF Coaxial Bulkhead Connector SMB Connector Coaxial Connector (RF) Assemblies connector,rf coaxial,smb bulkhead jack recept,front mount,solder pot term,50 ohm Connector, Smb, Rcpt, 50 Ohm, Panel; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight; Straight Bulkhead Jack Straight
Connector Type SMB SMB
Mounting Panel Mount Bulkhead Bulkhead - Front Mount
Unlock Full Specs
to access all available technical data

Similar Products

RF Connector Launchers - 1052689-1 - TE Connectivity
Specs
Mounting Panel Mount
View Details
5 suppliers
BNC Female To SMA Male RF Adapter - ET-BFS-SMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC; SMA
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Cable Connectors - NC3-MG-T50P-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details