Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
WEIDMULLER
1422500000 -- MULTI PURPOSE
Weidmuller
Multi Purpose
1422500000
Description
Pin Contact Gold 20-22 AWG
DigiKey
Newark, An Avnet Company
Done
Request a Quote
Email Supplier
Datasheet
Description
Pin Contact Gold 20-22 AWG
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Multi Purpose
1422500000-ND
Multi Purpose
1422500000-ND
Pin Contact Gold 20-22 AWG
Pin Contact Gold 20-22 AWG
Buy Now
Datasheet
Newark, An Avnet Company
Chicago, IL, United States
Cs1,6R22-20 Au,75 I1,8 Weidmuller
61K4862
Cs1,6R22-20 Au,75 I1,8 Weidmuller
61K4862
CS1,6R22-20 AU,75 I1,8
CS1,6R22-20 AU,75 I1,8
Supplier's Site
Technical Specifications
DigiKey
Newark, An Avnet Company
Product Category
Electrical Connectors
Electrical Connectors
Product Number
1422500000-ND
61K4862
Product Name
Multi Purpose
Cs1,6R22-20 Au,75 I1,8 Weidmuller
Contact Size (AWG)
20 to 22 AWG
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
ZS1000-0640 | Socket field assembly for PROFIBUS, Modbus, RS485, shielded
View Details
TE Connectivity
Connector Backshells
003439-000
View Details
Keystone Electronics Corp.
Turret Connectors
11111
Specs
Connector Type
Board Mount Connector
Mounting
Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
Connector - 2 Pin 2.5mm Solder Cup Pogo Pin Female
View Details