Mini-SMB Straight PCB Plug Through Hole 75 Ohm
SMB, Mini Connector Plug, Female Socket 75Ohm Through Hole Solder
RF/COAXIAL, SMB PLUG, STRAIGHT, 75 OHM, PCB; Connector Type:SMB Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Through Hole Vertical; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Brass; Product Range:- RoHS Compliant: Yes
RF Connectors / Coaxial Connectors MINI SMB STRAIGHT PCB PLUG
| Richardson RFPD | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | Board Mount Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 142134-75 | ACX1311-ND | 99H5232 | 142134-75 |
| Product Name | RF Coaxial Board Mount Connector | Coaxial Connector (RF) Assemblies | Rf/coaxial, Smb Plug, Straight, 75 Ohm, Pcb; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Gender | Male / Plug | Male / Plug | Male / Plug | |
| Geometry | Straight | Straight; Straight Plug | Straight | |
| Category | Coaxial Connector; RF and Microwave Connector | |||
| Connector Type | SMB; Plug, Female Socket | SMB |