ROHM Semiconductor USA, LLC Datasheets for Instrumentation Amplifier Chips

Instrumentation amplifier chips are precision amplifier circuits with both high-impedance differential inputs and high common-mode rejection.
Instrumentation Amplifier Chips: Learn more

Product Name Notes
General-purpose BA4558 / BA4560 / BA15218 / BA14741 / BA15532 / BA4510 family and high-reliability BA4558R / BA4560R / BA4564R / BA4580R / BA4584 / BA4584R / BA8522R / BA2115...
ROHM's general purpose BA10358 and BA10324A models, along with its BA2904 and BA2902 high reliability units, feature high gain and built-in phase compensation and integrate 2 or 4 circuits on...
The BA3131FS features two switching audio amps, a 3-system differential input circuit, and a single-system output circuit. The 3-system differential input circuit can be controlled independently, and its gain and...
The Universal Standard family LM358 / 324, LM2904 / 2902 monolithic ICs integrate two independent op-amps and phase compensation capacitors on a single chip and feature high-gain, low power consumption,...
Ultra Low Power CMOS Op-Amp BU7265/BU7205/BU7271 /BU7245 family (Input-Output Full Swing) and BU7411 / BU7421 / BU7475 (ground sense) are monolithic IC. Supply current is very small (BU7265/BU7411 family: 0.35[µA],...