Manufacturer: Rohm Semiconductor
Win Source Part Number: 864961-BU7245HFV-TR
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Amplifier Circuit Rail-to-Rail 5-HVSOF
Package: SOT-665
Package: Reel - TR
Mounting: Surface Mount
Family Name: BU7245
Categories: Integrated Circuits (ICs)
Case / Package: 5-HVSOF
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: BU7245HFV-DKR-ND, BU7245HFV-CT, BU7245HFVTR, BU7245HFVDKR, BU7245HFVCT, BU7245HFV-TR-ND, BU7245HFV-CT-ND, BU7245HFV-DKR
IC OPAMP GP 1 CIRCUIT 5HVSOF Product overview: BU7245HFV-TR from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BU7245HFV-TR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-HVSOF
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-HVSOF
IC OPAMP GP 1 CIRCUIT 5HVSOF
Operational Amplifiers - Op Amps IC CMOS OP AMP
IC OPAMP GP 1 CIRCUIT 5HVSOF
OPAMP, 70KHZ, -40 TO 85DEG C ROHS COMPLIANT: YES
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-HVSOF
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 864961-BU7245HFV-TR | 687-BU7245HFV-TR | BU7245HFVCT-ND | BU7245HFV-TR | BU7245HFV-TR | BU7245HFV-TR | 28AK6823 | BU7245HFV-TR |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BU7245HFV-TR | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Opamp, 70Khz, -40 To 85Deg C Rohs Compliant Rohm | Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | 5-HVSOF | Tape & Reel (TR) | SOT; SOT-665 | SOT-665 | SOT; SOT-665 | |||
| Standards | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 5.5 volts | ||||||
| Slew Rate | 0.0350 V/µs | 0.0350 V/µs | 3.50E-8 V/µs | 0.0350 V/µs |