The Universal Standard family LM358 / 324, LM2904 / 2902 monolithic ICs integrate two independent op-amps and phase compensation capacitors on a single chip and feature high-gain, low power consumption, and an operating voltage range of 3[V] to 32[V] (single power supply.)
General Purpose Amplifier 2 Circuit 8-SOP-J
General Purpose Amplifier 2 Circuit 8-SOP-J
General Purpose Amplifier 2 Circuit 8-SOP-J
Manufacturer: Rohm Semiconductor
Win Source Part Number: 095008-LM2904DT
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Instrumentation OP Amps Buffer Amps
Series: Signature
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package: 8-SO
Number of Circuits: 2
Standard Package: 1
Catalog: General Purpose
Amplifier Type: General Purpose
Slew Rate: 0.6 V/µs
Gain Bandwidth Product: 1.1MHz
Current - Input Bias: 20nA
Voltage - Input Offset: 2mV
Current - Supply: 700µA
Current - Output / Channel: 20mA
Voltage - Supply Single/Dual (±): 3 V ~ 32 V ±1.5 V ~ 16 V
Family Name: LM2904
Alternative Parts (Cross-Reference): LM2904WHD; LM2904YD; LM2904AYD; LM258AYD;
Introduction Date: November 28, 1998
ECCN: EAR99
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Audio, Sensing & Instrumentation, Signal Processing, Automotive, Industrial
Operational Amplifiers - Op Amps 2 circuits; 3 to 32V -40 to +125 Op Temp
IC OPAMP GP 2 CIRCUIT 8SO
General Purpose Amplifier 2 Circuit 8-SOP-J
IC OPAMP GP 2 CIRCUIT 8SO
| ROHM Semiconductor USA, LLC | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | LM2904DT | LM2904DTTR-ND | 095008-LM2904DT | LM2904DT | LM2904DT | LM2904DT | 687-LM2904DT |
| Product Name | Standard Ground Sense Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits(ICs) | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 2 CIRCUIT 8SO |
| Standards | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 100 V/V | ||||||
| Supply Voltage (VS) | 2 to 36 volts | ||||||
| Source Current (IS) | 0.8000 milliamps | 0.6000 milliamps | 0.6000 milliamps | 0.6000 milliamps | |||
| VOS | 7 millivolts | 1 millivolts |