IC OPAMP GP 2 CIRCUIT 8SSOPB Product overview: BA2904YFV-CE2 from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BA2904YFV-CE2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 863381-BA2904YFV-CE2
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier Circuit Push-Pull 8-SSOP-B
Package: 8-LSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BA2904
Categories: Integrated Circuits (ICs)
Case / Package: 8-SSOP-B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8542.33.0001
Other Part Number: BA2904YFV-CE2CT, BA2904YFV-CE2TR, BA2904YFV-CE2DKR
Operational Amplifiers - Op Amps Grd Snse 2Ch SSOP-B8 3-32V
IC OPAMP GP 2 CIRCUIT 8SSOPB
IC OPAMP GP 2 CIRCUIT 8SSOPB
OP AMP, AEC-Q100, DUAL, 500KHZ, SSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:500kHz; Slew Rate:0.2V/µs; Supply Voltage Range:3V to 36V, ± 1.5V to ± 18V; Amplifier Case Style:SSOP; No. of Pins:8Pins; Product Range:AEC-Q100 RoHS Compliant: Yes
General Purpose Amplifier 2 Circuit Push-Pull 8-SSOP-B
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-BA2904YFV-CE2 | 863381-BA2904YFV-CE2 | BA2904YFV-CE2 | BA2904YFV-CE2 | BA2904YFV-CE2 | 78Y6305 | BA2904YFV-CE2 |
| Product Name | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BA2904YFV-CE2 | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Op Amp, Aec-Q100, Dual, 500Khz, Ssop-8; No. Of Amplifiers Rohm | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 3 to 36 volts | 36 volts | 1.5 to 36 volts | ||||
| Slew Rate | 0.2000 V/µs | 2.00E-7 V/µs | 0.2000 V/µs | 0.2000 V/µs | |||
| Bandwidth | 0.5000 MHz | 0.5000 MHz | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |