Operational Amplifiers - Op Amps Low Power IO Full Swing Op Amp
IC OPAMP GP 2 CIRCUIT 10MSOP
OPAMP, 1.5MHZ, -40 TO 85DEG C; No. of Amplifiers:2 Amplifier; Bandwidth:1.5MHz; Slew Rate:0.42V/µs; Supply Voltage Range:1.8V to 5V; Amplifier Case Style:MSOP; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-MSOP
IC OPAMP GP 2 CIRCUIT 10MSOP
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMR982FVM-TR | LMR982FVM-TR | 01AH7178 | LMR982FVM-TR | LMR982FVM-TR |
| Product Name | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Opamp, 1.5Mhz, -40 To 85Deg C; No. Of Amplifiers Rohm | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Slew Rate | 3.50E-7 V/µs | 0.3500 V/µs | |||
| Package Type | -40degC ~ 85degC | SOP; MSOP; 10-VFSOP, 10-MSOP (0.110\", 2.80mm Width) | |||
| Life Cycle Stage | Active | Active | |||
| Standards and Certifications | RoHS | ||||
| Standards | RoHS |