ROHM Semiconductor USA, LLC Instrumentation, Op Amps, Buffer Amps BA82904YFVM-CTR

Description
General Purpose Amplifier 2 Circuit Push-Pull 8-MSOP
Request a Quote Datasheet
Description
General Purpose Amplifier 2 Circuit Push-Pull 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - BA82904YFVM-CCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
BA82904YFVM-CCT-ND
Instrumentation, Op Amps, Buffer Amps BA82904YFVM-CCT-ND
General Purpose Amplifier 2 Circuit Push-Pull 8-MSOP

General Purpose Amplifier 2 Circuit Push-Pull 8-MSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - BA82904YFVM-CTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
BA82904YFVM-CTR-ND
Instrumentation, Op Amps, Buffer Amps BA82904YFVM-CTR-ND
General Purpose Amplifier 2 Circuit Push-Pull 8-MSOP

General Purpose Amplifier 2 Circuit Push-Pull 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 989255-BA82904YFVM-CTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
989255-BA82904YFVM-CTR
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 989255-BA82904YFVM-CTR
Win Source Part Number: 989255-BA82904YFVM-C TR Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Series: Automotive, AEC-Q100 Package: Tape & Reel Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Push-Pull Amplifier Type: General Purpose Slew Rate: 0.2V/µs Gain Bandwidth Product: 500 kHz Current - Input Bias: 20 nA Voltage - Input Offset: 2 mV Current - Supply: 500µA Current - Output / Channel: 30 mA Package / Case: 8-VSSOP, 8-MSOP (0.110", 2.80mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Mfr: Rohm Semiconductor Other Names: BA82904YFVM-CDKR,BA8 2904YFVM-CCT Base Product Number: BA82904 Voltage - Supply Span (Min): 3 V Voltage - Supply Span (Max): 36 V

Win Source Part Number: 989255-BA82904YFVM-CTR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: Automotive, AEC-Q100
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Push-Pull
Amplifier Type: General Purpose
Slew Rate: 0.2V/µs
Gain Bandwidth Product: 500 kHz
Current - Input Bias: 20 nA
Voltage - Input Offset: 2 mV
Current - Supply: 500µA
Current - Output / Channel: 30 mA
Package / Case: 8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Mfr: Rohm Semiconductor
Other Names: BA82904YFVM-CDKR,BA82904YFVM-CCT
Base Product Number: BA82904
Voltage - Supply Span (Min): 3 V
Voltage - Supply Span (Max): 36 V

Buy Now Datasheet
Singapore, Singapore
Operational Amplifier IC
687-BA82904YFVM-CTR
Operational Amplifier IC 687-BA82904YFVM-CTR
IC OPAMP GP 2 CIRCUIT 8MSOP Product overview: BA82904YFVM-CTR from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BA82904YFVM-CTR can be used for catalog matching and distributor lookup.

IC OPAMP GP 2 CIRCUIT 8MSOP Product overview: BA82904YFVM-CTR from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BA82904YFVM-CTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - BA82904YFVM-CTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
BA82904YFVM-CTR
Instrumentation, OP Amps, Buffer Amps BA82904YFVM-CTR
General Purpose Amplifier 2 Circuit Push-Pull 8-MSOP

General Purpose Amplifier 2 Circuit Push-Pull 8-MSOP

Buy Now Datasheet
Op-Amp, Aec-Q100, 500Khz, 0.2V/us, Msop8; No. Of Amplifiers Rohm - 38AC0715 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, Aec-Q100, 500Khz, 0.2V/us, Msop8; No. Of Amplifiers Rohm
38AC0715
Op-Amp, Aec-Q100, 500Khz, 0.2V/us, Msop8; No. Of Amplifiers Rohm 38AC0715
OP-AMP, AEC-Q100, 500KHZ, 0.2V/US, MSOP8; No. of Amplifiers:2 Amplifier; Bandwidth:500kHz; Slew Rate:0.2V/µs; Supply Voltage Range:3V to 36V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, AEC-Q100, 500KHZ, 0.2V/US, MSOP8; No. of Amplifiers:2 Amplifier; Bandwidth:500kHz; Slew Rate:0.2V/µs; Supply Voltage Range:3V to 36V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BA82904YFVM-CTR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
BA82904YFVM-CTR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps BA82904YFVM-CTR
IC OPAMP GP 2 CIRCUIT 8MSOP

IC OPAMP GP 2 CIRCUIT 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - BA82904YFVM-CTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
BA82904YFVM-CTR
Integrated Circuits (ICs) - Linear - Amplifiers BA82904YFVM-CTR
IC OPAMP GP 2 CIRCUIT 8MSOP

IC OPAMP GP 2 CIRCUIT 8MSOP

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
BA82904YFVM-CTR
Operational Amplifiers - Op Amps BA82904YFVM-CTR
Operational Amplifiers - Op Amps Grd Sense Op Amp MSOP8 0.5mA 3-36V

Operational Amplifiers - Op Amps Grd Sense Op Amp MSOP8 0.5mA 3-36V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number BA82904YFVM-CCT-ND 989255-BA82904YFVM-CTR 687-BA82904YFVM-CTR BA82904YFVM-CTR 38AC0715 BA82904YFVM-CTR BA82904YFVM-CTR BA82904YFVM-CTR
Product Name Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Op-Amp, Aec-Q100, 500Khz, 0.2V/us, Msop8; No. Of Amplifiers Rohm Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps
Source Current (IS) 0.5000 milliamps 0.5000 milliamps 0.5000 milliamps 0.5000 milliamps
Slew Rate 0.2000 V/µs 0.2000 V/µs 0.2000 V/µs 0.2000 V/µs 2.00E-7 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type MSOP; "8-VSSOP, 8-MSOP (0.110"", 2.80mm Width)" 8-VSSOP, 8-MSOP (0.110", 2.80mm Width) Tape & Reel (TR) SSOP; SOP; MSOP; 8-VSSOP, 8-MSOP (0.110\", 2.80mm Width) 8-VSSOP, 8-MSOP (0.110, 2.80mm Width)
VOS 2 millivolts 2 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1899074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; SOIC
Number of Pins 8
View Details
INA129-EP Enhanced Product Precision, Low Power Instrumentation Amplifiers - INA129MDREP - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
8 suppliers
Analog - MTLT1078QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD648CN - Lingto Electronic Limited
Specs
Source Current (IS) 0.3400 milliamps
Bandwidth 1 MHz
View Details