ROHM Semiconductor GmbH EMARMOUR™, Nano Cap™, High Speed Ground Sense Excellent EMI Characteristics CMOS Operational Amplifier BD77502FVM

Description
BD77502FVM are dual Ground Sense CMOS operational amplifier. An operating voltage range is wide with 7V to 15V. This operational amplifier is the most suitable for various applications especially sensor amplifier and so on because it has features of high slew rate and low input bias current. Also, BD77502FVM have the advantage of EMI tolerance. It makes easier replacing with conventional products or simpler designing EMI. Furthermore, this circuit type does not oscillate even with a capacitance of several nF. Set design is possible without worrying about oscillation due to output capacitance.
Description
BD77502FVM are dual Ground Sense CMOS operational amplifier. An operating voltage range is wide with 7V to 15V. This operational amplifier is the most suitable for various applications especially sensor amplifier and so on because it has features of high slew rate and low input bias current. Also, BD77502FVM have the advantage of EMI tolerance. It makes easier replacing with conventional products or simpler designing EMI. Furthermore, this circuit type does not oscillate even with a capacitance of several nF. Set design is possible without worrying about oscillation due to output capacitance.
Datasheet
Datasheet Summary
Powered by GS/AI

The BD77502FVM is a dual Ground Sense CMOS operational amplifier designed for high-speed applications. It operates within a supply voltage range of 7 V to 15 V and features a typical input offset voltage of 4 mV. The amplifier boasts a high slew rate of 10 V/µs, making it suitable for applications requiring rapid signal processing. It is characterized by excellent EMI immunity, facilitating easier integration into designs that may be sensitive to electromagnetic interference. The device is capable of handling output capacitance without oscillation, which simplifies circuit design. The operational temperature range is from -40 °C to +85 °C, ensuring reliability in various environmental conditions. The BD77502FVM is particularly well-suited for sensor amplification and other consumer electronics applications.

Datasheet Summary
Powered by GS/AI

The BD77502FVM is a dual Ground Sense CMOS operational amplifier designed for high-speed applications. It operates within a supply voltage range of 7 V to 15 V and features a typical input offset voltage of 4 mV. The amplifier boasts a high slew rate of 10 V/µs, making it suitable for applications requiring rapid signal processing. It is characterized by excellent EMI immunity, facilitating easier integration into designs that may be sensitive to electromagnetic interference. The device is capable of handling output capacitance without oscillation, which simplifies circuit design. The operational temperature range is from -40 °C to +85 °C, ensuring reliability in various environmental conditions. The BD77502FVM is particularly well-suited for sensor amplification and other consumer electronics applications.

Suppliers

Company
Product
Description
Supplier Links
EMARMOUR™, Nano Cap™, High Speed Ground Sense Excellent EMI Characteristics CMOS Operational Amplifier - BD77502FVM - ROHM Semiconductor GmbH
Willich, Germany
EMARMOUR™, Nano Cap™, High Speed Ground Sense Excellent EMI Characteristics CMOS Operational Amplifier
BD77502FVM
EMARMOUR™, Nano Cap™, High Speed Ground Sense Excellent EMI Characteristics CMOS Operational Amplifier BD77502FVM
BD77502FVM are dual Ground Sense CMOS operational amplifier. An operating voltage range is wide with 7V to 15V. This operational amplifier is the most suitable for various applications especially sensor amplifier and so on because it has features of high slew rate and low input bias current. Also, BD77502FVM have the advantage of EMI tolerance. It makes easier replacing with conventional products or simpler designing EMI. Furthermore, this circuit type does not oscillate even with a capacitance of several nF. Set design is possible without worrying about oscillation due to output capacitance.

BD77502FVM are dual Ground Sense CMOS operational amplifier. An operating voltage range is wide with 7V to 15V. This operational amplifier is the most suitable for various applications especially sensor amplifier and so on because it has features of high slew rate and low input bias current. Also, BD77502FVM have the advantage of EMI tolerance. It makes easier replacing with conventional products or simpler designing EMI. Furthermore, this circuit type does not oscillate even with a capacitance of several nF. Set design is possible without worrying about oscillation due to output capacitance.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - BD77502FVM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
BD77502FVM
Instrumentation, OP Amps, Buffer Amps BD77502FVM
CMOS Amplifier 2 Circuit Push-Pull, No 8-MSOP

CMOS Amplifier 2 Circuit Push-Pull, No 8-MSOP

Buy Now
Shenzhen, China
Integrated Circuits (ICs) - Linear - Amplifiers
BD77502FVM
Integrated Circuits (ICs) - Linear - Amplifiers BD77502FVM
HIGH POWER CHIP IR LED, SIDE VIE

HIGH POWER CHIP IR LED, SIDE VIE

Supplier's Site

Technical Specifications

  ROHM Semiconductor GmbH Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number BD77502FVM BD77502FVM BD77502FVM
Product Name EMARMOUR™, Nano Cap™, High Speed Ground Sense Excellent EMI Characteristics CMOS Operational Amplifier Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS
Closed-Loop Gain (AVCL) 75 V/V
Supply Voltage (VS) 7 to 15 volts 7 volts
Source Current (IS) 2.6 milliamps 2.6 milliamps
VOS 27 millivolts 1 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2412901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP
Number of Pins 8
View Details
Dual 5V Rail-to-Rail Precision Operational Amplifier - ALD2702BSAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9080701MPA - Lingto Electronic Limited
Specs
Source Current (IS) 0.2900 milliamps
View Details
LM193QML-SP Low Power Low Offset Voltage Dual Comparator - 5962R9452602VGA - Texas Instruments
Specs
Supply Voltage (VS) 2 to 36 volts
VOS 5 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers