The LM4559FVT-GE2 is a low noise operational amplifier designed for audio applications and active filters. It features a high voltage gain of 110 dB and a typical unity gain bandwidth of 3.3 MHz, making it suitable for high-performance signal processing. The amplifier operates with a supply voltage range of ±4V to ±18V and has a low input referred noise voltage of 5 nV/,àöHz, which contributes to its effectiveness in audio circuits. The device also boasts a slew rate of 3.5 V/µs, ensuring fast response times. It is available in a TSSOP-B8 package, which is compact and suitable for space-constrained designs. The operational temperature range is from -40°C to +85°C, allowing for versatility in various environmental conditions.
General Purpose Amplifier 2 Circuit 8-TSSOP-B
General Purpose Amplifier 2 Circuit 8-TSSOP-B
IC OPAMP GP 2 CIRCUIT 8TSSOP
IC OPAMP GP 2 CIRCUIT 8TSSOP
General Purpose Amplifier 2 Circuit 8-TSSOP-B
Operational Amplifiers - Op Amps Low Noise Operational Amplifier
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM4559FVT-GE2CT-ND | LM4559FVT-GE2 | LM4559FVT-GE2 | LM4559FVT-GE2 | LM4559FVT-GE2 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Source Current (IS) | 3.3 milliamps | 3.3 milliamps | 3.3 milliamps | ||
| Slew Rate | 3.5 V/µs | 3.50E-6 V/µs | 3.5 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | Surface Mount | SSOP; SOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | ||
| Supply Voltage (VS) | 8 volts |