General Purpose Amplifier 2 Circuit 8-SOP-J
General Purpose Amplifier 2 Circuit 8-SOP-J
General Purpose Amplifier 2 Circuit 8-SOP-J
OPAMP, 800KHZ, -40 TO 85DEG C ROHS COMPLIANT: YES
IC OPAMP GP 2 CIRCUIT SOP8J
Operational Amplifiers - Op Amps DUAL CH GRND SENSE OPER AMP
General Purpose Amplifier 2 Circuit 8-SOP-J
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 846-LM358FJ-GE2CT-ND | 54AH3068 | LM358FJ-GE2 | LM358FJ-GE2 | LM358FJ-GE2 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Opamp, 800Khz, -40 To 85Deg C Rohs Compliant Rohm | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.6000 milliamps | 0.6000 milliamps | 0.6000 milliamps | ||
| Slew Rate | 0.3000 V/µs | 0.3000 V/µs | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| Standards and Certifications | RoHS |