Win Source Part Number: 1167517-BA2904WFV-E2
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 2,500
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.2V/µs
Gain Bandwidth Product: 500 kHz
Current - Input Bias: 45 nA
Voltage - Input Offset: 2 mV
Current - Supply: 500µA
Current - Output / Channel: 30 mA
Package / Case: 8-LSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-SSOP-B
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): BA2904WFVE2;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Rohm Semiconductor
Other Names: BA2904WFV-E2DKR,BA29
Base Product Number: BA2904
Voltage - Supply Span (Min): 3 V
Voltage - Supply Span (Max): 32 V
General Purpose Amplifier 2 Circuit 8-SSOP-B
IC OPAMP GP 2 CIRCUIT 8SSOPB Product overview: BA2904WFV-E2 from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BA2904WFV-E2 can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8SSOPB
IC OPAMP GP 2 CIRCUIT 8SSOPB
Operational Amplifiers - Op Amps Low Offset Voltage Ground Sense Operational Amplifier
General Purpose Amplifier 2 Circuit 8-SSOP-B
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1167517-BA2904WFV-E2 | BA2904WFV-E2TR-ND | 687-BA2904WFV-E2 | BA2904WFV-E2 | BA2904WFV-E2 | BA2904WFV-E2 | BA2904WFV-E2 |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.5000 milliamps | 0.5000 milliamps | 0.5000 milliamps | 0.5000 milliamps | |||
| VOS | 2 millivolts | 2 millivolts | |||||
| IBIAS | 0.0450 µA | 0.0450 µA | |||||
| GBW | 0.5000 MHz | 0.5000 MHz | |||||
| Slew Rate | 0.2000 V/µs | 0.2000 V/µs | 0.2000 V/µs | 2.00E-7 V/µs | 0.2000 V/µs |