IC OPAMP GP 2 CIRCUIT 8MSOP Product overview: BA3404FVM-TR from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BA3404FVM-TR can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 805219-BA3404FVM-TR
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 2
Amplifier Type: General Purpose
Slew Rate: 1.2V/μs
Gain Bandwidth Product: 1.2MHz
Current - Input Bias: 70nA
Voltage - Input Offset: 2mV
Current - Supply: 2mA
Current - Output / Channel: 30mA
Voltage - Supply, Single/Dual (±): 4V ~ 36V, ±2V ~ 18V
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: BA3404
General Purpose Amplifier 2 Circuit Push-Pull 8-MSOP
General Purpose Amplifier 2 Circuit Push-Pull 8-MSOP
IC OPAMP GP 2 CIRCUIT 8MSOP
IC OPAMP GP 2 CIRCUIT 8MSOP
OPAMP, 1.2MHZ, -40 TO 85DEG C; No. of Amplifiers:2 Amplifier; Bandwidth:1.2MHz; Slew Rate:1.2V/µs; Supply Voltage Range:4V to 36V, ± 2V to ± 18V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT 8MSOP
IC OPAMP GP 2 CIRCUIT 8MSOP
Operational Amplifiers - Op Amps 4-36V 2 CHANNELS 70nA 0.7mA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-BA3404FVM-TR | 805219-BA3404FVM-TR | BA3404FVMTR-ND | BA3404FVM-TR | 687-BA3404FVM-TR | BA3404FVM-TR | 01AH6350 | BA3404FVM-TR | BA3404FVM-TR | BA3404FVM-TR |
| Product Name | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BA3404FVM-TR | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 2 CIRCUIT 8MSOP | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Opamp, 1.2Mhz, -40 To 85Deg C; No. Of Amplifiers Rohm | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 4 volts | 4 volts | ||||||||
| Slew Rate | 1.2 V/µs | 1.2 V/µs | 1.2 V/µs | 1.2 V/µs | 1.20E-6 V/µs | 1.2 V/µs | ||||
| Bandwidth | 1.2 MHz | 1.2 MHz | ||||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |