ROHM Semiconductor USA, LLC Operational Amplifier IC BA3474FV-E2

Description
IC OPAMP GP 4 CIRCUIT 14SSOPB Product overview: BA3474FV-E2 from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BA3474FV-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP GP 4 CIRCUIT 14SSOPB Product overview: BA3474FV-E2 from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BA3474FV-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Operational Amplifier IC
687-BA3474FV-E2
Operational Amplifier IC 687-BA3474FV-E2
IC OPAMP GP 4 CIRCUIT 14SSOPB Product overview: BA3474FV-E2 from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BA3474FV-E2 can be used for catalog matching and distributor lookup.

IC OPAMP GP 4 CIRCUIT 14SSOPB Product overview: BA3474FV-E2 from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BA3474FV-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BA3474FV-E2 - 010787-BA3474FV-E2 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BA3474FV-E2
010787-BA3474FV-E2
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BA3474FV-E2 010787-BA3474FV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 010787-BA3474FV-E2 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 10 V/μs Current - Input Bias: 100nA Voltage - Input Offset: 1.5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SSOPB Supply Voltage - Operating: 3 V to 36 V, ±1.5 V to 18 V Operating Supply Current: 8mA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 4MHz Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 010787-BA3474FV-E2
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 10 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SSOPB
Supply Voltage - Operating: 3 V to 36 V, ±1.5 V to 18 V
Operating Supply Current: 8mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 4MHz
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - BA3474FV-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
BA3474FV-E2
Integrated Circuits (ICs) - Linear - Amplifiers BA3474FV-E2
IC OPAMP GP 4 CIRCUIT 14SSOPB

IC OPAMP GP 4 CIRCUIT 14SSOPB

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - BA3474FV-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
BA3474FV-E2
Instrumentation, OP Amps, Buffer Amps BA3474FV-E2
General Purpose Amplifier 4 Circuit 14-SSOP-B

General Purpose Amplifier 4 Circuit 14-SSOP-B

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
BA3474FV-E2
Operational Amplifiers - Op Amps BA3474FV-E2
Operational Amplifiers - Op Amps FULL DC BRSHLESS FAN 1 PHASE 8PIN

Operational Amplifiers - Op Amps FULL DC BRSHLESS FAN 1 PHASE 8PIN

Buy Now Datasheet
Opamp, 4Mhz, -40 To 85Deg C; No. Of Amplifiers Rohm - 01AH6354 - Newark, An Avnet Company
Chicago, IL, United States
Opamp, 4Mhz, -40 To 85Deg C; No. Of Amplifiers Rohm
01AH6354
Opamp, 4Mhz, -40 To 85Deg C; No. Of Amplifiers Rohm 01AH6354
OPAMP, 4MHZ, -40 TO 85DEG C; No. of Amplifiers:4 Amplifier; Bandwidth:4MHz; Slew Rate:10V/µs; Supply Voltage Range:3V to 36V, ± 1.5V to ± 18V; Amplifier Case Style:SSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OPAMP, 4MHZ, -40 TO 85DEG C; No. of Amplifiers:4 Amplifier; Bandwidth:4MHz; Slew Rate:10V/µs; Supply Voltage Range:3V to 36V, ± 1.5V to ± 18V; Amplifier Case Style:SSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BA3474FV-E2 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
BA3474FV-E2
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps BA3474FV-E2
IC OPAMP GP 4 CIRCUIT 14SSOPB

IC OPAMP GP 4 CIRCUIT 14SSOPB

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number 687-BA3474FV-E2 010787-BA3474FV-E2 BA3474FV-E2 BA3474FV-E2 BA3474FV-E2 01AH6354 BA3474FV-E2
Product Name Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BA3474FV-E2 Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Opamp, 4Mhz, -40 To 85Deg C; No. Of Amplifiers Rohm Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Supply Voltage (VS) 3 to 36 volts 3 to 36 volts 36 volts
Slew Rate 10 V/µs 10 V/µs 1.00E-5 V/µs 10 V/µs
Bandwidth 4 MHz 4 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data