IC CMOS 2 CIRCUIT VSON008X2030 Product overview: BU7462SNUX-TR from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BU7462SNUX-TR can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit Rail-to-Rail VSON008X2030
CMOS Amplifier 2 Circuit Rail-to-Rail VSON008X2030
CMOS Amplifier 2 Circuit Rail-to-Rail VSON008X2030
IC CMOS 2 CIRCUIT VSON008X2030
Operational Amplifiers - Op Amps OP Amp Dual GP 5.5V +/-2.75V
IC CMOS 2 CIRCUIT VSON008X2030
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-BU7462SNUX-TR | BU7462SNUXCT-ND | BU7462SNUX-TR | BU7462SNUX-TR | BU7462SNUX-TR | BU7462SNUX-TR |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | ||||
| Supply Voltage (VS) | 1.7 to 5.5 volts | 5.5 volts | ||||
| Slew Rate | 1 V/µs | 1 V/µs | 1 V/µs | 1.00E-6 V/µs | ||
| Bandwidth | 1 MHz | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |