General Purpose Amplifier 4 Circuit Push-Pull 14-SSOP-B
IC OPAMP GP 2 CIRCUIT 14SSOPB
General Purpose Amplifier 4 Circuit Push-Pull 14-SSOP-B
IC OPAMP GP 2 CIRCUIT 14SSOPB
Operational Amplifiers - Op Amps Grd Sense Op Amp SSOP-B14 0.7mA 3-36V
OP-AMP, AUTO, 500KHZ, 0.2V/US, SSOP14; No. of Amplifiers:4 Amplifier; Bandwidth:500kHz; Slew Rate:0.2V/µs; Supply Voltage Range:3V to 36V; Amplifier Case Style:SSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | BA82902YFV-CE2TR-ND | BA82902YFV-CE2 | BA82902YFV-CE2 | BA82902YFV-CE2 | BA82902YFV-CE2 | 38AC0713 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Op-Amp, Auto, 500Khz, 0.2V/us, Ssop14; No. Of Amplifiers Rohm |
| Source Current (IS) | 0.7000 milliamps | 0.7000 milliamps | 0.7000 milliamps | |||
| Slew Rate | 0.2000 V/µs | 0.2000 V/µs | 2.00E-7 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | "14-LSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; 14-LSSOP (0.173\", 4.40mm Width) | 14-LSSOP (0.173, 4.40mm Width) | |||
| Standards | RoHS |