ROHM Semiconductor USA, LLC Operational Amplifier IC BA15218N

Description
IC OPAMP GP 2 CIRCUIT 8SIP Product overview: BA15218N from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BA15218N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP GP 2 CIRCUIT 8SIP Product overview: BA15218N from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BA15218N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Operational Amplifier IC
687-BA15218N
Operational Amplifier IC 687-BA15218N
IC OPAMP GP 2 CIRCUIT 8SIP Product overview: BA15218N from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BA15218N can be used for catalog matching and distributor lookup.

IC OPAMP GP 2 CIRCUIT 8SIP Product overview: BA15218N from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BA15218N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BA15218N - 092631-BA15218N - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BA15218N
092631-BA15218N
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BA15218N 092631-BA15218N
Manufacturer: Rohm Semiconductor Win Source Part Number: 092631-BA15218N Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 3 V/μs Current - Input Bias: 50nA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SIP Supply Voltage - Operating: 4 V to 32 V, ±2 V to 16 V Operating Supply Current: 5mA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 10MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 092631-BA15218N
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 3 V/μs
Current - Input Bias: 50nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SIP
Supply Voltage - Operating: 4 V to 32 V, ±2 V to 16 V
Operating Supply Current: 5mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 10MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BA15218N - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
BA15218N
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps BA15218N
IC OPAMP GP 2 CIRCUIT 8SIP

IC OPAMP GP 2 CIRCUIT 8SIP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - BA15218N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
BA15218N
Instrumentation, OP Amps, Buffer Amps BA15218N
General Purpose Amplifier 2 Circuit 8-SIP

General Purpose Amplifier 2 Circuit 8-SIP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - BA15218N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
BA15218N
Integrated Circuits (ICs) - Linear - Amplifiers BA15218N
IC OPAMP GP 2 CIRCUIT 8SIP

IC OPAMP GP 2 CIRCUIT 8SIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-BA15218N 092631-BA15218N BA15218N BA15218N BA15218N
Product Name Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BA15218N Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS
Slew Rate 3 V/µs 3 V/µs 3 V/µs 3.00E-6 V/µs
Bandwidth 10 MHz 10 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tube SIP; 8-SIP SIP; 8-SIP Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

TLE2074AM JFET-Input High Speed Low Noise Quad Operational Amplifier - 5962-9460206QCA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 3 millivolts
Quiescent Current (IQ) 1875 microamps
View Details
4 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-89896012A - Lingto Electronic Limited
Specs
Source Current (IS) 0.0140 milliamps
View Details
Op Amps - 1223373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOT; SOT23; Sot-23
Number of Pins 5
View Details