CMOS Amplifier 2 Circuit Rail-to-Rail VSON008X2030
CMOS Amplifier 2 Circuit Rail-to-Rail VSON008X2030
CMOS Amplifier 2 Circuit Rail-to-Rail VSON008X2030
Manufacturer: Rohm Semiconductor
Win Source Part Number: 804713-BU7262NUX-TR
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 2
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.1V/μs
Gain Bandwidth Product: 2MHz
Current - Input Bias: 1pA
Voltage - Input Offset: 1mV
Current - Supply: 550μA
Current - Output / Channel: 12mA
Voltage - Supply, Single/Dual (±): 1.8V ~ 5.5V, ±0.9V ~ 2.75V
Supplier Device Package: VSON008X2030
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-UFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 2 (1 Year)
Part Number Series: BU7262
IC CMOS 2 CIRCUIT VSON008X2030 Product overview: BU7262NUX-TR from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BU7262NUX-TR can be used for catalog matching and distributor lookup.
IC CMOS 2 CIRCUIT VSON008X2030
Operational Amplifiers - Op Amps FULL SWING OP AMP LO VOLT CMOS
IC CMOS 2 CIRCUIT VSON008X2030
OPAMP, 2MHZ, -40 TO 85DEG C; No. of Amplifiers:2 Amplifier; Bandwidth:2MHz; Slew Rate:1.1V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:VSON; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
CMOS Amplifier 2 Circuit Rail-to-Rail VSON008X2030
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 846-BU7262NUX-TRCT-ND | 804713-BU7262NUX-TR | 687-BU7262NUX-TR | BU7262NUX-TR | BU7262NUX-TR | BU7262NUX-TR | 01AH6984 | BU7262NUX-TR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BU7262NUX-TR | Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Opamp, 2Mhz, -40 To 85Deg C; No. Of Amplifiers Rohm | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | Single-Supply | ||||||
| Source Current (IS) | 0.5500 milliamps | 0.5500 milliamps | 0.5500 milliamps | 0.5500 milliamps | ||||
| Slew Rate | 1.1 V/µs | 1.1 V/µs | 1.1 V/µs | 1.10E-6 V/µs | 1.1 V/µs | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | 8-UFDFN Exposed Pad | Tape & Reel (TR) | 8-UFDFN Exposed Pad | 8-UFDFN Exposed Pad |