The BA10324AFV-E2 is a quad operational amplifier designed for general-purpose applications. It operates with a supply voltage range of 3V to 32V and features a low input bias current of 20nA, making it suitable for precision applications. The device has a maximum input offset voltage of 2mV and a gain bandwidth product of 500kHz, which supports a variety of signal processing tasks. It is packaged in a 14-SSOPB format and is suitable for surface mount technology (SMT) applications. The operational temperature range is from -40°C to 85°C, ensuring reliability in diverse environments. This part is commonly used and has a high popularity rating, indicating its acceptance in the market.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 010722-BA10324AFV-E2
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.2 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 2mV
Family Name: BA10324A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SSOPB
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 600μA
Channel Output Current: 35mA
Gain Bandwidth Product (GBP): 500kHz
Alternative Parts (Cross-Reference): LM324DTB; LM324DTBR2; LM324DTBR2G; LM324DTBG;
Introduction Date: February 05, 1999
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
IC OPAMP GP 4 CIRCUIT 14SSOPB Product overview: BA10324AFV-E2 from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BA10324AFV-E2 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit 14-SSOP-B
IC OPAMP GP 4 CIRCUIT 14SSOPB
Operational Amplifiers - Op Amps OPAMP QUAD 32V
IC OPAMP GP 4 CIRCUIT 14SSOPB
IC OPAMP GP 4 CIRCUIT 14SSOPB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 010722-BA10324AFV-E2 | 687-BA10324AFV-E2 | BA10324AFV-E2 | BA10324AFV-E2 | BA10324AFV-E2 | BA10324AFV-E2 | BA10324AFV-E2 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BA10324AFV-E2 | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 3 to 32 volts | 3 volts | 3 volts | 3 volts | |||
| Source Current (IS) | 0.6000 milliamps | 0.6000 milliamps | 0.6000 milliamps | ||||
| VOS | 2 millivolts | 2 millivolts | 2 millivolts | ||||
| IBIAS | 0.0200 µA | 0.0200 µA | 0.0200 µA | ||||
| GBW | 0.5000 MHz | 0.5000 MHz | 0.5000 MHz |