The LM4565FVJ-GE2 is a low noise operational amplifier designed for high voltage gain and wide bandwidth applications. It operates with a supply voltage range of ±2V to ±18V and is suitable for temperatures from -40°C to +85°C. The amplifier features a typical voltage gain of 100 dB and a slew rate of 5.0 V/Oºs, making it effective for audio applications and active filters. Its gain bandwidth is rated at 10 MHz, and it exhibits low input referred noise voltage of 5 nV/,àöHz, along with a total harmonic distortion of 0.0002%. The device is available in a TSSOP-B8J package, which measures 3.00mm x 4.90mm x 1.10mm. This product is ideal for engineers seeking reliable performance in audio and consumer equipment applications.
ROHM LM4565FVJ-GE2 Operational Amplifier
ROHM LM4565FVJ-GE2 Operational Amplifier
ROHM LM4565FVJ-GE2 Operational Amplifier
Win Source Part Number: 1382495-LM4565FVJ-GE
Category: Integrated Circuits (ICs)>Linear>Amplifi
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 2,500 pcs
Amplifier Type: General Purpose
Slew Rate: 5V/µs
Gain Bandwidth Product: 4 MHz
Current - Input Bias: 70 nA
Voltage - Input Offset: 500 µV
Current - Supply: 4.5mA
Current - Output / Channel: 160 mA
Mounting Type: Surface Mount
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-TSSOP-BJ
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Rohm Semiconductor
Base Product Number: LM4565
Voltage - Supply Span (Min): 4 V
Voltage - Supply Span (Max): 36 V
Moisture Sensitivity Level (MSL): 1 (Unlimited)
General Purpose Amplifier 2 Circuit 8-TSSOP-BJ
General Purpose Amplifier 2 Circuit 8-TSSOP-BJ
General Purpose Amplifier 2 Circuit 8-TSSOP-BJ
IC OPAMP GP 2 CIRCUIT 8TSSOP Product overview: LM4565FVJ-GE2 from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM4565FVJ-GE2 can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8TSSOP
IC OPAMP GP 2 CIRCUIT 8TSSOP
OPAMP, 10MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES
Operational Amplifiers - Op Amps Ind 2Ch 2-18V Dual Supply Voltage
General Purpose Amplifier 2 Circuit 8-TSSOP-BJ
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 2159768 | 2159768P | 1382495-LM4565FVJ-GE2 | LM4565FVJ-GE2CT-ND | 687-LM4565FVJ-GE2 | LM4565FVJ-GE2 | LM4565FVJ-GE2 | 30AK6289 | LM4565FVJ-GE2 | LM4565FVJ-GE2 |
| Product Name | Op Amps | Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Opamp, 10Mhz, -40 To 85Deg C Rohs Compliant Rohm | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 18 volts | 4 volts | ||||||||
| Package Type | SSOP; SOP; TSSOP; Tssop-b8j | SSOP; SOP; TSSOP; TSSOP B8J | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Tape & Reel (TR) | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |||
| Number of Pins | 8 | 8 | 8 | |||||||
| Source Current (IS) | 4.5 milliamps | 4.5 milliamps | 4.5 milliamps | 4.5 milliamps |