Manufacturer: Rohm Semiconductor
Win Source Part Number: 1021955-BA2115F-E2
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 4 V/μs
Current - Input Bias: 150nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOP
Supply Voltage - Operating: 2 V to 14 V, ±1 V to 7 V
Operating Supply Current: 3.5mA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 12MHz
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Audio Amplifier 2 Circuit 8-SOP
Audio Amplifier 2 Circuit 8-SOP
IC AUDIO 2 CIRCUIT 8SOP Product overview: BA2115F-E2 from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BA2115F-E2 can be used for catalog matching and distributor lookup.
OPAMP, 12MHZ, -40 TO 85DEG C; No. of Amplifiers:2 Amplifier; Bandwidth:12MHz; Slew Rate:4V/µs; Supply Voltage Range:2V to 14V, ± 1V to ± 7V; Amplifier Case Style:SOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC AUDIO 2 CIRCUIT 8SOP
Audio Amplifier 2 Circuit 8-SOP
Operational Amplifiers - Op Amps 1-7V 2 CHANNELS 150nA 3.5mA
IC AUDIO 2 CIRCUIT 8SOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1021955-BA2115F-E2 | BA2115F-E2CT-ND | 687-BA2115F-E2 | 01AH6329 | BA2115F-E2 | BA2115F-E2 | BA2115F-E2 | BA2115F-E2 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BA2115F-E2 | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Opamp, 12Mhz, -40 To 85Deg C; No. Of Amplifiers Rohm | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 2 to 14 volts | 2 volts | ||||||
| Source Current (IS) | 3.5 milliamps | 3.5 milliamps | 3.5 milliamps | 3.5 milliamps | ||||
| VOS | 1 millivolts | 1 millivolts | ||||||
| IBIAS | 0.1500 µA | 0.1500 µA | ||||||
| GBW | 12 MHz | 12 MHz |