General Purpose Amplifier 1 Circuit Rail-to-Rail 5-HVSOF
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-HVSOF
IC OPAMP GP 1 CIRCUIT 5HVSOF Product overview: BU7205HFV-TR from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BU7205HFV-TR can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 845693-BU7205HFV-TR
Features: Amplifier 1 Circuit
Package: Reel - TR
Family Name: BU7205
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: BU7205HFV-TR-ND, BU7205HFVDKR-ND, 846-BU7205HFV-CT, BU7205HFVTR-ND, BU7205HFV-CT-ND, BU7205HFVDKR, BU7205HFV-DKR-ND, BU7205HFVCT, 846-BU7205HFV-TR, 846-BU7205HFV-DKR, BU7205HFV-DKR, BU7205HFVCT-ND, BU7205HFVTR, BU7205HFV-CT
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-HVSOF
Operational Amplifier, Single, 2.5 kHz, 1, 2.5 V/ms, 1.8V to 5.5V, HVSOF, 5 RoHS Compliant: Yes
Operational Amplifiers - Op Amps IC CMOS OP AMP
IC OPAMP GP 1 CIRCUIT 5HVSOF
IC OPAMP GP 1 CIRCUIT 5HVSOF
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 846-BU7205HFV-CT-ND | 687-BU7205HFV-TR | 845693-BU7205HFV-TR | BU7205HFV-TR | 53X3048 | BU7205HFV-TR | BU7205HFV-TR | BU7205HFV-TR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BU7205HFV-TR | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier, Single, 2.5 Khz, 1, 2.5 V/ms, 1.8V To 5.5V, Hvsof, 5 Rohs Compliant Rohm | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 4.00E-4 milliamps | 4.00E-4 milliamps | 4.00E-4 milliamps | |||||
| Slew Rate | 0.0025 V/µs | 0.0025 V/µs | 0.0025 V/µs | 2.50E-9 V/µs | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||||
| Package Type | SOT; SOT-665 | Tape & Reel (TR) | SOT; SOT-665 | Surface Mount |