Audio Amplifier 2 Circuit 8-SOP
Audio Amplifier 2 Circuit 8-SOP
Manufacturer: Rohm Semiconductor
Win Source Part Number: 010734-BA15532F-E2
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 8 V/μs
Current - Input Bias: 200nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C
Case / Package: 8-SOP
Supply Voltage - Operating: 6 V to 40 V, ±3 V to 20 V
Operating Supply Current: 8mA
Channel Output Current: 38mA
Gain Bandwidth Product (GBP): 20MHz
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
IC AUDIO 2 CIRCUIT 8SOP Product overview: BA15532F-E2 from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BA15532F-E2 can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps 3-20V 2 CHANNELS 200nA 8mA
IC AUDIO 2 CIRCUIT 8SOP
Audio Amplifier 2 Circuit 8-SOP
IC AUDIO 2 CIRCUIT 8SOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | BA15532F-E2TR-ND | 010734-BA15532F-E2 | 687-BA15532F-E2 | BA15532F-E2 | BA15532F-E2 | BA15532F-E2 | BA15532F-E2 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BA15532F-E2 | Operational Amplifier IC | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 8 milliamps | 8 milliamps | 8 milliamps | 8 milliamps | |||
| Slew Rate | 8 V/µs | 8 V/µs | 8 V/µs | 8 V/µs | 8.00E-6 V/µs | ||
| Operating Temperature | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 C (-4 F) | -20 to 75 C (-4 to 167 F) | |||
| Package Type | SOIC; "8-SOIC (0.173"", 4.40mm Width)" | SOP; 8-SOP | Tape & Reel (TR) | SOIC; 8-SOIC (0.173\", 4.40mm Width) | Surface Mount | ||
| Supply Voltage (VS) | 6 to 40 volts | 6 volts |