General Purpose Amplifier 2 Circuit 8-DIP
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049116-BA4558
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 1 V/μs
Current - Input Bias: 60nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 8 V to 30 V, ±4 V to 15 V
Operating Supply Current: 3mA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 2MHz
Alternative Parts (Cross-Reference): TLE2062IP; HA17082PS; HA17082PS-E; BA4558;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
IC OPAMP GP 2 CIRCUIT 8DIP Product overview: BA4558 from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BA4558 can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8DIP
IC OPAMP GP 2 CIRCUIT 8DIP
General Purpose Amplifier 2 Circuit 8-DIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | BA4558-ND | 049116-BA4558 | 687-BA4558 | BA4558 | BA4558 | BA4558 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BA4558 | Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Slew Rate | 1.2 V/µs | 1 V/µs | 1.2 V/µs | 1.20E-6 V/µs | 1.2 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | SOP; MSOP; 8-MSOP | Tube | Through Hole | DIP; 8-DIP (0.300\", 7.62mm) | |
| Supply Voltage (VS) | 8 to 30 volts | 8 volts | ||||
| Source Current (IS) | 3 milliamps |