Win Source Part Number: 1355029-BA3472YF-CGE
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.173", 4.40mm Width)
Supplier Device Package: 8-SOP
Base Product Number: BA3472
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Supply: 4mA
Current - Output / Channel: 30 mA
Number of Circuits: 2
Amplifier Type: General Purpose
Slew Rate: 10V/µs
Gain Bandwidth Product: 4 MHz
Current - Input Bias: 100 nA
Voltage - Input Offset: 10 mV
Voltage - Supply Span (Min): 3 V
Voltage - Supply Span (Max): 36 V
IC OPAMP GP 2 CIRCUIT 8SOP Product overview: BA3472YF-CGE2 from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BA3472YF-CGE2 can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8SOP
OP AMP, AEC-Q100, DUAL, 4MHZ, SOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:4MHz; Slew Rate:10V/µs; Supply Voltage Range:3V to 36V, ± 1.5V to ± 18V; Amplifier Case Style:SOP; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
High Speed Operational Amplifiers Grd Snse 2Ch SOP8 3-36V
General Purpose Amplifier 2 Circuit 8-SOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1355029-BA3472YF-CGE2 | 687-BA3472YF-CGE2 | BA3472YF-CGE2 | 78Y6308 | BA3472YF-CGE2 | BA3472YF-CGE2 |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op Amp, Aec-Q100, Dual, 4Mhz, Sop-8; No. Of Amplifiers Rohm | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 4 milliamps | 4 milliamps | 4 milliamps | |||
| VOS | 10 millivolts | 10 millivolts | ||||
| IBIAS | 0.1000 µA | 0.1000 µA | ||||
| GBW | 4 MHz | 4 MHz | ||||
| Slew Rate | 10 V/µs | 10 V/µs | 10 V/µs | 10 V/µs |