IC CMOS 2 CIRCUIT 8SOP Product overview: BD7542SF-E2 from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BD7542SF-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 864049-BD7542SF-E2
Operating Temperature Range: -40°C ~ 105°C
Features: CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOP
Package: 8-SOIC (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BD75*
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.33.0001
Other Part Number: BD7542SF-BZE2, 846-BD7542SF-E2TR, BD7542SFE2, BD7542SF-E2TR, BD7542SF-E2CT, BD7542SF-E2DKR
IC OPAMP GP 2 CIRCUIT 8SOP
IC CMOS 2 CIRCUIT 8SOP
Operational Amplifiers - Op Amps High Voltage 5-14.5V 4mA; 0.3 slew rate
IC CMOS 2 CIRCUIT 8SOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-BD7542SF-E2 | 864049-BD7542SF-E2 | 687-BD7542SF-E2 | BD7542SF-E2 | BD7542SF-E2 | BD7542SF-E2 | BD7542SF-E2 |
| Product Name | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BD7542SF-E2 | IC OPAMP GP 2 CIRCUIT 8SOP | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | |||||
| Supply Voltage (VS) | 5 volts | 5 volts | |||||
| Slew Rate | 0.3000 V/µs | 3.00E-7 V/µs | 0.3000 V/µs | ||||
| Bandwidth | 0.6000 MHz | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |