Manufacturer: Rohm Semiconductor
Win Source Part Number: 1025055-BU7262F-E2
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.1 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOP
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 550μA
Channel Output Current: 12mA
Gain Bandwidth Product (GBP): 2MHz
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOP
IC CMOS 2 CIRCUIT 8SOP Product overview: BU7262F-E2 from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BU7262F-E2 can be used for catalog matching and distributor lookup.
IC CMOS 2 CIRCUIT 8SOP
Operational Amplifiers - Op Amps Low Voltage 1.8-5.5V 10mA; 1.1 slew rate
IC CMOS 2 CIRCUIT 8SOP
IC CMOS 2 CIRCUIT 8SOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1025055-BU7262F-E2 | BU7262F-E2CT-ND | 687-BU7262F-E2 | BU7262F-E2 | BU7262F-E2 | BU7262F-E2 | BU7262F-E2 | BU7262F-E2 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BU7262F-E2 | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 volts | 1.8 volts | 1.8 volts | ||||
| Source Current (IS) | 0.5500 milliamps | 0.5500 milliamps | 0.5500 milliamps | 0.5500 milliamps | ||||
| VOS | 1 millivolts | 1 millivolts | 1 millivolts | |||||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | 1.00E-6 µA | |||||
| GBW | 2 MHz | 2 MHz | 2 MHz |