General Purpose Amplifier 1 Circuit 5-SSOP
High Speed Operational Amplifiers LOW VOLT CMOS OP AMP
OPAMP, 10MHZ, -40 TO 105DEG C; No. of Amplifiers:1 Amplifier; Bandwidth:10MHz; Slew Rate:10V/µs; Supply Voltage Range:3V to 5.5V; Amplifier Case Style:SSOP; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT 5SSOP
IC OPAMP GP 1 CIRCUIT 5SSOP
General Purpose Amplifier 1 Circuit 5-SSOP
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | BU7485SG-TR-ND | BU7485SG-TR | 01AH6999 | BU7485SG-TR | BU7485SG-TR | BU7485SG-TR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | High Speed Operational Amplifiers | Opamp, 10Mhz, -40 To 105Deg C; No. Of Amplifiers Rohm | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 1.5 milliamps | 1.5 milliamps | 1.5 milliamps | |||
| Slew Rate | 10 V/µs | 1.00E-5 V/µs | 10 V/µs | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | SOT; SC-74A, SOT-753 | Surface Mount | SOT; SC-74A, SOT-753 | |||
| Standards and Certifications | RoHS |