General Purpose Amplifier 2 Circuit 8-SOP
IC OPAMP GP 2 CIRCUIT 8SOP Product overview: LM2904MX from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2904MX can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 8-SOP
Operational Amplifiers - Op Amps 2 circuits; 3 to 26V -40 to +85 Op Temp
IC OPAMP GP 2 CIRCUIT 8SOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM2904MXTR-ND | 687-LM2904MX | LM2904MX | LM2904MX | LM2904MX |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 1 milliamps | 1 milliamps | 1 milliamps | ||
| Slew Rate | 0.3000 V/µs | 0.3000 V/µs | 0.3000 V/µs | ||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 C (-40 F) | -40 to 70 C (-40 to 158 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Standards | RoHS | RoHS |