CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOP
IC CMOS 4 CIRCUIT 14SOP
IC CMOS 4 CIRCUIT 14SOP
OPAMP, 2.8MHZ, -40 TO 85DEG C; No. of Amplifiers:4 Amplifier; Bandwidth:2.8MHz; Slew Rate:3V/µs; Supply Voltage Range:2.4V to 5.5V; Amplifier Case Style:SOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Operational Amplifiers - Op Amps ICs, Amplifiers & Linear, Operational Amplifiers, High Speed, Input-Output Full Swing
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | BU7294F-E2 | BU7294F-E2 | BU7294F-E2 | 01AH6987 | BU7294F-E2 |
| Product Name | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Opamp, 2.8Mhz, -40 To 85Deg C; No. Of Amplifiers Rohm | Operational Amplifiers - Op Amps |
| Standards | RoHS | ||||
| Source Current (IS) | 2 milliamps | 2 milliamps | |||
| VOS | 1 millivolts | ||||
| IBIAS | 1.00E-6 µA | ||||
| GBW | 2.8 MHz |