Manufacturer: Rohm Semiconductor
Win Source Part Number: 010776-BA2904SFVM-TR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.2 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 700μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 500kHz
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 2 Circuit 8-MSOP
General Purpose Amplifier 2 Circuit 8-MSOP
General Purpose Amplifier 2 Circuit 8-MSOP
IC OPAMP GP 2 CIRCUIT 8MSOP Product overview: BA2904SFVM-TR from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BA2904SFVM-TR can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8MSOP
Operational Amplifiers - Op Amps 3-32V 2 CHANNELS 20nA 0.7mA
IC OPAMP GP 2 CIRCUIT 8MSOP
IC OPAMP GP 2 CIRCUIT 8MSOP
IC OPAMP GP 2 CIRCUIT 8MSOP
OPAMP, 500KHZ, -40 TO 105DEG C; No. of Amplifiers:2 Amplifier; Bandwidth:500kHz; Slew Rate:0.2V/µs; Supply Voltage Range:3V to 36V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
General Purpose Amplifier 2 Circuit 8-MSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 010776-BA2904SFVM-TR | BA2904SFVMDKR-ND | 687-BA2904SFVM-TR | BA2904SFVM-TR | BA2904SFVM-TR | 687-BA2904SFVM-TR | BA2904SFVM-TR | BA2904SFVM-TR | 01AH6344 | BA2904SFVM-TR |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BA2904SFVM-TR | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | IC OPAMP GP 2 CIRCUIT 8MSOP | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Opamp, 500Khz, -40 To 105Deg C; No. Of Amplifiers Rohm | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 3 to 32 volts | 3 volts | 32 volts | 3 volts | ||||||
| Source Current (IS) | 0.7000 milliamps | 0.5000 milliamps | 0.5000 milliamps | 0.5000 milliamps | ||||||
| VOS | 2 millivolts | 2 millivolts | 2 millivolts | |||||||
| IBIAS | 0.0200 µA | 0.0200 µA | 0.0200 µA | |||||||
| GBW | 0.5000 MHz | 0.5000 MHz | 0.5000 MHz |