IC OPAMP GP 1 CIRCUIT 5SSOP Product overview: BU7271SG-TR from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BU7271SG-TR can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Category: Integrated Circuits (ICs) -Linear -Amplifiers -Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR)
Amplifier Type: General Purpose
Slew Rate: 0.05V/µs
Gain Bandwidth Product: 90 kHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 1 mV
Package / Case: SC-74A, SOT-753
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-SSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-SSOP
IC OPAMP GP 1 CIRCUIT 5SSOP
IC OPAMP GP 1 CIRCUIT 5SSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-SSOP
Operational Amplifiers - Op Amps OP Amp Sgl GP 5.5V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-BU7271SG-TR | BU7271SGTR-ND | BU7271SG-TR | BU7271SG-TR | BU7271SG-TR | BU7271SG-TR | |
| Product Name | Operational Amplifier IC | Integrated Circuits (ICs) -Linear -Amplifiers -Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | |||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 volts | |||||
| Slew Rate | 0.0500 V/µs | 0.0500 V/µs | 0.0500 V/µs | 5.00E-8 V/µs | 0.0500 V/µs | ||
| Bandwidth | 0.0900 MHz | 0.0900 MHz | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |