General Purpose Amplifier 2 Circuit 8-SOP-J
General Purpose Amplifier 2 Circuit 8-SOP-J
LOW NOISE OPERATIONAL AMPLIFIER
General Purpose Amplifier 2 Circuit 8-SOP-J
LOW NOISE OPERATIONAL AMPLIFIER
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 846-LM4559FJ-GE2CT-ND | LM4559FJ-GE2 | LM4559FJ-GE2 | LM4559FJ-GE2 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 3.3 milliamps | 3.3 milliamps | 3.3 milliamps | |
| Slew Rate | 3.5 V/µs | 3.50E-6 V/µs | 3.5 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Supply Voltage (VS) | 8 volts |