Manufacturer: Rohm Semiconductor
Win Source Part Number: 863377-BA2902YF-MGE2
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier Circuit - 14-SOP
Package: 14-SOIC (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BA2902
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
HTSUS: 8542.33.0001
Other Part Number: BA2902YF-MGE2CT, BA2902YF-MGE2DKR, BA2902YF-MGE2TR
IC OPAMP GP 4 CIRCUIT 14SOP Product overview: BA2902YF-MGE2 from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BA2902YF-MGE2 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit 14-SOP
IC OPAMP GP 4 CIRCUIT 14SOP
IC OPAMP GP 4 CIRCUIT 14SOP
Operational Amplifiers - Op Amps Grd Snse 4Ch SOP14 3-32V
OP-AMP, AEC-Q100, QUAD, 500KHZ, SOP-14; No. of Amplifiers:4 Amplifier; Bandwidth:500kHz; Slew Rate:0.2V/µs; Supply Voltage Range:3V to 36V, ± 1.5V to ± 18V; Amplifier Case Style:SOP; No. of Pins:14Pins; Operating Temperature RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 863377-BA2902YF-MGE2 | 687-BA2902YF-MGE2 | BA2902YF-MGE2 | BA2902YF-MGE2 | BA2902YF-MGE2 | BA2902YF-MGE2 | 58AC8423 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BA2902YF-MGE2 | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Op-Amp, Aec-Q100, Quad, 500Khz, Sop-14; No. Of Amplifiers Rohm |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOP; 14-SOP | Tape & Reel (TR) | SOIC; 14-SOIC (0.173\", 4.40mm Width) | Surface Mount | |||
| Operating Range | Automotive | ||||||
| Standards | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3 to 36 volts | 3 volts |