IC OPAMP GP 4 CIRCUIT 14SSOPB
OPAMP, 4MHZ, -40 TO 105DEG C; No. of Amplifiers:4 Amplifier; Bandwidth:4MHz; Slew Rate:10V/µs; Supply Voltage Range:3V to 36V, ± 1.5V to ± 18V; Amplifier Case Style:SSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes
High Speed Operational Amplifiers Ind 4Ch 3-36V Ground Sense
General Purpose Amplifier 4 Circuit 14-SSOP-B
IC OPAMP GP 4 CIRCUIT 14SSOPB
| Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | BA3474RFV-E2 | 01AH6356 | BA3474RFV-E2 | BA3474RFV-E2 | BA3474RFV-E2 |
| Product Name | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Opamp, 4Mhz, -40 To 105Deg C; No. Of Amplifiers Rohm | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 8 milliamps | 8 milliamps | |||
| Standards | RoHS | ||||
| VOS | 1 millivolts | ||||
| IBIAS | 0.1000 µA | ||||
| GBW | 4 MHz |