IC OPAMP GP 4 CIRCUIT 16VQFN Product overview: BA2902SKN-E2 from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BA2902SKN-E2 can be used for catalog matching and distributor lookup.
Win Source Part Number: 987307-BA2902SKN-E2
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR)
Number of Circuits: 4
Standard Package: 2,500
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.2V/µs
Gain Bandwidth Product: 500 kHz
Current - Input Bias: 20 nA
Voltage - Input Offset: 2 mV
Current - Supply: 500µA
Current - Output / Channel: 30 mA
Package / Case: 16-VFQFN
Supplier Device Package: 16-VQFN (4x4)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Rohm Semiconductor
Base Product Number: BA2902
Voltage - Supply Span (Min): 3 V
Voltage - Supply Span (Max): 32 V
General Purpose Amplifier 4 Circuit 16-VQFN (4x4)
Operational Amplifiers - Op Amps OP AMP QUAD GP +/-16V/32V
IC OPAMP GP 4 CIRCUIT 16VQFN
General Purpose Amplifier 4 Circuit 16-VQFN (4x4)
IC OPAMP GP 4 CIRCUIT 16VQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-BA2902SKN-E2 | 987307-BA2902SKN-E2 | BA2902SKN-E2-ND | BA2902SKN-E2 | BA2902SKN-E2 | BA2902SKN-E2 | BA2902SKN-E2 |
| Product Name | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3 to 36 volts | 3 volts | |||||
| Slew Rate | 0.2000 V/µs | 0.2000 V/µs | 0.2000 V/µs | 0.2000 V/µs | 2.00E-7 V/µs | ||
| Bandwidth | 0.5000 MHz | 0.5000 MHz | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |