General Purpose Amplifier 4 Circuit 14-SOP
Operational Amplifiers - Op Amps Ind 4Ch 3-36V Ground Sense
IC OPAMP GP 4 CIRCUIT 14SOP
OPAMP, 500KHZ, -40 TO 125DEG C; No. of Amplifiers:4 Amplifier; Bandwidth:500kHz; Slew Rate:0.2V/µs; Supply Voltage Range:3V to 36V, ± 1.5V to ± 18V; Amplifier Case Style:SOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
General Purpose Amplifier 4 Circuit 14-SOP
IC OPAMP GP 4 CIRCUIT 14SOP
IC OPAMP GP 4 CIRCUIT 14SOP
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | BA2902YF-LBH2TR-ND | BA2902YF-LBH2 | BA2902YF-LBH2 | 01AH6337 | BA2902YF-LBH2 | 687-BA2902YF-LBH2 | BA2902YF-LBH2 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Opamp, 500Khz, -40 To 125Deg C; No. Of Amplifiers Rohm | Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 4 CIRCUIT 14SOP | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 0.7000 milliamps | 0.7000 milliamps | 0.7000 milliamps | ||||
| Slew Rate | 0.2000 V/µs | 0.2000 V/µs | 2.00E-7 V/µs | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||||
| Package Type | SOIC; "14-SOIC (0.173"", 4.40mm Width)" | SOIC; 14-SOIC (0.173\", 4.40mm Width) | SOIC; 14-SOIC (0.173, 4.40mm Width) | Surface Mount | |||
| Standards and Certifications | RoHS | RoHS |