ROHM Semiconductor USA, LLC Operational Amplifier IC BA2902YFV-MGE2

Description
IC OPAMP GP 4 CIRCUIT 14SSOPB Product overview: BA2902YFV-MGE2 from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BA2902YFV-MGE2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP GP 4 CIRCUIT 14SSOPB Product overview: BA2902YFV-MGE2 from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BA2902YFV-MGE2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Operational Amplifier IC - 687-BA2902YFV-MGE2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-BA2902YFV-MGE2
Operational Amplifier IC 687-BA2902YFV-MGE2
IC OPAMP GP 4 CIRCUIT 14SSOPB Product overview: BA2902YFV-MGE2 from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BA2902YFV-MGE2 can be used for catalog matching and distributor lookup.

IC OPAMP GP 4 CIRCUIT 14SSOPB Product overview: BA2902YFV-MGE2 from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BA2902YFV-MGE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BA2902YFV-MGE2 - 811652-BA2902YFV-MGE2 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BA2902YFV-MGE2
811652-BA2902YFV-MGE2
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BA2902YFV-MGE2 811652-BA2902YFV-MGE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 811652-BA2902YFV-MGE 2 Packaging: Reel Mounting Style: SMD Number of Circuits: 4 Amplifier Type: General Purpose Slew Rate: 0.2V/μs Gain Bandwidth Product: 500kHz Current - Input Bias: 20nA Voltage - Input Offset: 2mV Current - Supply: 700μA Current - Output / Channel: 30mA Voltage - Supply, Single/Dual (±): 3V ~ 36V, ±1.5V ~ 18V Supplier Device Package: 14-SSOPB Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 14-TSSOP Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)

Manufacturer: Rohm Semiconductor
Win Source Part Number: 811652-BA2902YFV-MGE2
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 4
Amplifier Type: General Purpose
Slew Rate: 0.2V/μs
Gain Bandwidth Product: 500kHz
Current - Input Bias: 20nA
Voltage - Input Offset: 2mV
Current - Supply: 700μA
Current - Output / Channel: 30mA
Voltage - Supply, Single/Dual (±): 3V ~ 36V, ±1.5V ~ 18V
Supplier Device Package: 14-SSOPB
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 14-TSSOP
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BA2902YFV-MGE2 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
BA2902YFV-MGE2
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps BA2902YFV-MGE2
IC OPAMP GP 4 CIRCUIT 14SSOPB

IC OPAMP GP 4 CIRCUIT 14SSOPB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
BA2902YFV-MGE2
Operational Amplifiers - Op Amps BA2902YFV-MGE2
Operational Amplifiers - Op Amps Grd Snse 4Ch SSOP-B14 3-32V

Operational Amplifiers - Op Amps Grd Snse 4Ch SSOP-B14 3-32V

Buy Now Datasheet
Op-Amp, Aec-Q100, Quad, 500Khz, Ssop-14; No. Of Amplifiers Rohm - 58AC8424 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, Aec-Q100, Quad, 500Khz, Ssop-14; No. Of Amplifiers Rohm
58AC8424
Op-Amp, Aec-Q100, Quad, 500Khz, Ssop-14; No. Of Amplifiers Rohm 58AC8424
OP-AMP, AEC-Q100, QUAD, 500KHZ, SSOP-14; No. of Amplifiers:4 Amplifier; Bandwidth:500kHz; Slew Rate:0.2V/µs; Supply Voltage Range:3V to 36V, ± 1.5V to ± 18V; Amplifier Case Style:SSOP; No. of Pins:14Pins; Operating Temperature RoHS Compliant: Yes

OP-AMP, AEC-Q100, QUAD, 500KHZ, SSOP-14; No. of Amplifiers:4 Amplifier; Bandwidth:500kHz; Slew Rate:0.2V/µs; Supply Voltage Range:3V to 36V, ± 1.5V to ± 18V; Amplifier Case Style:SSOP; No. of Pins:14Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - BA2902YFV-MGE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
BA2902YFV-MGE2
Integrated Circuits (ICs) - Linear - Amplifiers BA2902YFV-MGE2
IC OPAMP GP 4 CIRCUIT 14SSOPB

IC OPAMP GP 4 CIRCUIT 14SSOPB

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - BA2902YFV-MGE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
BA2902YFV-MGE2
Instrumentation, OP Amps, Buffer Amps BA2902YFV-MGE2
General Purpose Amplifier 4 Circuit 14-SSOP-B

General Purpose Amplifier 4 Circuit 14-SSOP-B

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number 687-BA2902YFV-MGE2 811652-BA2902YFV-MGE2 BA2902YFV-MGE2 BA2902YFV-MGE2 58AC8424 BA2902YFV-MGE2 BA2902YFV-MGE2
Product Name Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BA2902YFV-MGE2 Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Op-Amp, Aec-Q100, Quad, 500Khz, Ssop-14; No. Of Amplifiers Rohm Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Supply Voltage (VS) 3 to 36 volts 3 volts
Slew Rate 0.2000 V/µs 0.2000 V/µs 2.00E-7 V/µs 0.2000 V/µs
Bandwidth 0.5000 MHz 0.5000 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Low Power Rail-to-Rail CMOS Operational Amplifier - ALD1722PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Analog - MTLF156MH - Micross Components, Inc.
Micross Components, Inc.
View Details
TLV2462M Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051205Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD641AN - Lingto Electronic Limited
Specs
Source Current (IS) 35 milliamps
Bandwidth 250 MHz
View Details