Manufacturer: Rohm Semiconductor
Win Source Part Number: 010755-BA2115FVM-TR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 4 V/μs
Current - Input Bias: 150nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2 V to 14 V, ±1 V to 7 V
Operating Supply Current: 3.5mA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 12MHz
Alternative Parts (Cross-Reference): THS3202DGNRG4; BA2115FVM; AD8008AR-REEL7;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
IC AUDIO 2 CIRCUIT 8MSOP Product overview: BA2115FVM-TR from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BA2115FVM-TR can be used for catalog matching and distributor lookup.
Audio Amplifier 2 Circuit 8-MSOP
Audio Amplifier 2 Circuit 8-MSOP
IC AUDIO 2 CIRCUIT 8MSOP
Audio Amplifier 2 Circuit 8-MSOP
IC AUDIO 2 CIRCUIT 8MSOP
OPAMP, 12MHZ, -40 TO 85DEG C; No. of Amplifiers:2 Amplifier; Bandwidth:12MHz; Slew Rate:4V/µs; Supply Voltage Range:2V to 14V, ± 1V to ± 7V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Operational Amplifiers - Op Amps 1-7V 2 CHANNELS 150nA 3.5mA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 010755-BA2115FVM-TR | 687-BA2115FVM-TR | BA2115FVMCT-ND | BA2115FVM-TR | BA2115FVM-TR | BA2115FVM-TR | 01AH6330 | BA2115FVM-TR |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BA2115FVM-TR | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Opamp, 12Mhz, -40 To 85Deg C; No. Of Amplifiers Rohm | Operational Amplifiers - Op Amps |
| Supply Voltage (VS) | 2 to 14 volts | 2 volts | 14 volts | |||||
| Source Current (IS) | 3.5 milliamps | 3.5 milliamps | 3.5 milliamps | 3.5 milliamps | ||||
| VOS | 1 millivolts | 1 millivolts | ||||||
| IBIAS | 0.1500 µA | 0.1500 µA | ||||||
| GBW | 12 MHz | 12 MHz |