ROHM Semiconductor USA, LLC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BA6110FS BA6110FS

Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021284-BA6110FS Mounting: SMD (SMT) Number of Pins: 16 Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C
Request a Quote
Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021284-BA6110FS Mounting: SMD (SMT) Number of Pins: 16 Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BA6110FS - 1021284-BA6110FS - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BA6110FS
1021284-BA6110FS
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BA6110FS 1021284-BA6110FS
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021284-BA6110FS Mounting: SMD (SMT) Number of Pins: 16 Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C

Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1021284-BA6110FS
Mounting: SMD (SMT)
Number of Pins: 16
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: SSOP
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C

Buy Now
Operational Amplifier IC - 687-BA6110FS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-BA6110FS
Operational Amplifier IC 687-BA6110FS
Product overview: BA6110FS from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BA6110FS can be used for catalog matching and distributor lookup.

Product overview: BA6110FS from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BA6110FS can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 1021284-BA6110FS 687-BA6110FS
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BA6110FS Operational Amplifier IC
Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD626BN - Lingto Electronic Limited
Specs
Source Current (IS) 1.5 milliamps
Bandwidth 0.1000 MHz
View Details
LMC6484QML CMOS Quad Rail to Rail Input and Output Operational Amplifier - 5962-9453402MCA - Texas Instruments
Specs
Supply Voltage (VS) 3 to 15.5 volts
VOS 3 millivolts
Quiescent Current (IQ) 700 microamps
View Details
Op Amps - 2412891P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DFN
Number of Pins 8
View Details