The BU7244FV-E2 is a CMOS operational amplifier featuring four channels with rail-to-rail input and output capabilities. It operates within a supply voltage range of +1.8V to +5.5V and is designed for low voltage applications. The device exhibits low supply current consumption, typically 360µA, and low input bias and offset currents, both at 1pA. It is suitable for applications such as sensor amplifiers, battery-powered devices, and portable consumer equipment. The operating temperature range for this part is -40°C to +105°C, making it versatile for various environmental conditions. The BU7244FV-E2 is available in a 14-pin SSOP-B package, facilitating integration into compact designs.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 807552-BU7244FV-E2
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 4
Amplifier Type: CMOS
Slew Rate: 0.4V/μs
Gain Bandwidth Product: 900kHz
Current - Input Bias: 1pA
Voltage - Input Offset: 1mV
Current - Supply: 360μA
Current - Output / Channel: 12mA
Voltage - Supply, Single/Dual (±): 1.8V ~ 5.5V
Supplier Device Package: 14-SSOPB
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 14-LSSOP
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SSOP-B
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SSOP-B
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SSOP-B
IC CMOS 4 CIRCUIT 14SSOPB Product overview: BU7244FV-E2 from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BU7244FV-E2 can be used for catalog matching and distributor lookup.
OPAMP, 900KHZ, -40 TO 85DEG C; No. of Amplifiers:4 Amplifier; Bandwidth:900kHz; Slew Rate:0.4V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC CMOS 4 CIRCUIT 14SSOPB
Operational Amplifiers - Op Amps ICs, Amplifiers & Linear, Operational Amplifiers, Low Power, Input-Output Full Swing
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SSOP-B
IC CMOS 4 CIRCUIT 14SSOPB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 807552-BU7244FV-E2 | BU7244FV-E2CT-ND | 687-BU7244FV-E2 | 73AC9752 | BU7244FV-E2 | BU7244FV-E2 | BU7244FV-E2 | BU7244FV-E2 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BU7244FV-E2 | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Opamp, 900Khz, -40 To 85Deg C; No. Of Amplifiers Rohm | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Single-Supply | Rail-Rail-Out | ||||||
| Source Current (IS) | 0.3600 milliamps | 0.3600 milliamps | 0.3600 milliamps | 0.3600 milliamps | ||||
| VOS | 1 millivolts | 1 millivolts | ||||||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | ||||||
| GBW | 0.9000 MHz | 0.9000 MHz |