IC CMOS 4 CIRCUIT 14SSOPB Product overview: BU7294FV-E2 from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BU7294FV-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Category: Integrated Circuits (ICs)- Linear- Amplifiers- Instrumentation, OP Amps, Buffer Amps
Amplifier Type: CMOS
Slew Rate: 3V/µs
Gain Bandwidth Product: 2.8 MHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 1 mV
Current - Output / Channel: 16 mA
Operating Temperature: -40°C ~ 85°C
Package / Case: 14-LSSOP (0.173", 4.40mm Width)
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SSOP-B
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SSOP-B
OPAMP, 2.8MHZ, -40 TO 85DEG C; No. of Amplifiers:4 Amplifier; Bandwidth:2.8MHz; Slew Rate:3V/µs; Supply Voltage Range:2.4V to 5.5V; Amplifier Case Style:SSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes
IC CMOS 4 CIRCUIT 14SSOPB
IC CMOS 4 CIRCUIT 14SSOPB
Operational Amplifiers - Op Amps ICs, Amplifiers & Linear, Operational Amplifiers, High Speed, Input-Output Full Swing
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-BU7294FV-E2 | BU7294FV-E2TR-ND | BU7294FV-E2 | 01AH6988 | BU7294FV-E2 | BU7294FV-E2 | BU7294FV-E2 | |
| Product Name | Operational Amplifier IC | Integrated Circuits (ICs)- Linear- Amplifiers- Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Opamp, 2.8Mhz, -40 To 85Deg C; No. Of Amplifiers Rohm | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.4 to 5.5 volts | |||||||
| Slew Rate | 3 V/µs | 3 V/µs | 3 V/µs | 3 V/µs | 3.00E-6 V/µs | |||
| Bandwidth | 2.8 MHz | 2.8 MHz | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |