IC OPAMP GP 4 CIRCUIT 14SOPJ Product overview: BA82902YFJ-CE2 from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BA82902YFJ-CE2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 863404-BA82902YFJ-CE
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier Circuit Push-Pull 14-SOPJ
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BA82902
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOPJ
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8542.33.0001
Other Part Number: BA82902YFJ-CE2TR, BA82902YFJ-CE2CT, BA82902YFJ-CE2DKR
General Purpose Amplifier 4 Circuit Push-Pull 14-SOPJ
OPAMP, 500KHZ, -40 TO 125DEG C; No. of Amplifiers:4 Amplifier; Bandwidth:500kHz; Slew Rate:0.2V/µs; Supply Voltage Range:3V to 36V, ± 1.5V to ± 18V; Amplifier Case Style:SOP-J; No. of Pins:14Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
IC OPAMP GP 4 CIRCUIT 14SOPJ
IC OPAMP GP 4 CIRCUIT 14SOPJ
General Purpose Amplifier 4 Circuit Push-Pull 14-SOPJ
Operational Amplifiers - Op Amps Grd Sense Op Amp EMI SOP-J14
IC OPAMP GP 4 CIRCUIT 14SOPJ
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-BA82902YFJ-CE2 | 863404-BA82902YFJ-CE2 | BA82902YFJ-CE2TR-ND | 01AH6387 | BA82902YFJ-CE2 | BA82902YFJ-CE2 | BA82902YFJ-CE2 | BA82902YFJ-CE2 | BA82902YFJ-CE2 |
| Product Name | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BA82902YFJ-CE2 | Instrumentation, Op Amps, Buffer Amps | Opamp, 500Khz, -40 To 125Deg C; No. Of Amplifiers Rohm | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | |||||||
| Slew Rate | 0.2000 V/µs | 0.2000 V/µs | 0.2000 V/µs | 2.00E-7 V/µs | 0.2000 V/µs | ||||
| Bandwidth | 0.5000 MHz | ||||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | Tape & Reel (TR) | SOP; 14-SOPJ | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | SOIC; 14-SOIC (0.154\", 3.90mm Width) |