Manufacturer: Rohm Semiconductor
Category: Integrated Circuits (ICs)- Linear -Amplifiers- Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR) \Cut Tape (CT)
Amplifier Type: General Purpose
Slew Rate: 0.35V/µs
Gain Bandwidth Product: 1.4 MHz
Current - Input Bias: 5 nA
Voltage - Input Offset: 1 mV
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
IC OPAMP GP 4 CIRCUIT 14SOP Product overview: LMR934F-GE2 from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMR934F-GE2 can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps Low Power IO Full Swing Op Amp
IC OPAMP GP 4 CIRCUIT 14SOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOP
IC OPAMP GP 4 CIRCUIT 14SOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-LMR934F-GE2 | LMR934F-GE2 | LMR934F-GE2 | LMR934F-GE2 | LMR934F-GE2 | |
| Product Name | Integrated Circuits (ICs)- Linear -Amplifiers- Instrumentation, OP Amps, Buffer Amps | Operational Amplifier IC | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| VOS | 1 millivolts | 1 millivolts | ||||
| IBIAS | 0.0050 µA | 0.0050 µA | ||||
| GBW | 1.4 MHz | 1.4 MHz | ||||
| Slew Rate | 0.3500 V/µs | 0.3500 V/µs | 3.50E-7 V/µs | 0.3500 V/µs | ||
| Bandwidth | 1.4 MHz | 1.4 MHz |